TE Connectivity Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FD5BD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity - 02X8808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity
02X8808
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity 02X8808
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8808
Product Name Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Circular Connector Accessories - 2243-114916P2-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers