TE Connectivity Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FD35HD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity - 02X8770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity
02X8770
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity 02X8770
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8770
Product Name Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details