TE Connectivity Circular Connector, Receptacle, 15-19, Panel; Military Specification Deutsch - Te Connectivity D38999/20FD19SA

Description
DTS 19C 19#20 SKT RECP
Request a Quote
Description
DTS 19C 19#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FD19SA - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#20 SKT RECP

DTS 19C 19#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 15-19, Panel; Military Specification Deutsch - Te Connectivity - 71W1643 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-19, Panel; Military Specification Deutsch - Te Connectivity
71W1643
Circular Connector, Receptacle, 15-19, Panel; Military Specification Deutsch - Te Connectivity 71W1643
CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FD19SA 71W1643
Product Name Circular Connector, Receptacle, 15-19, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers