TE Connectivity Circular Connector, Receptacle, 15-19, Flange; Military Specification Deutsch - Te Connectivity D38999/20FD19JC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-19, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:C RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-19, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-19, Flange; Military Specification Deutsch - Te Connectivity - 71W1635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-19, Flange; Military Specification Deutsch - Te Connectivity
71W1635
Circular Connector, Receptacle, 15-19, Flange; Military Specification Deutsch - Te Connectivity 71W1635
CIRCULAR CONNECTOR, RECEPTACLE, 15-19, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:C RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-19, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1635
Product Name Circular Connector, Receptacle, 15-19, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAUU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Connectors - 1345 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers