TE Connectivity Connector/Terminal/Pin D38999/20FD18PN

Description
DTS 18C 18#20 PIN RECP
Request a Quote
Description
DTS 18C 18#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FD18PN - PEI-Genesis
Philadelphia, PA, United States
DTS 18C 18#20 PIN RECP

DTS 18C 18#20 PIN RECP

Buy Now
Connector/Terminal/Pin - 94311683 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
94311683
Connector/Terminal/Pin 94311683
CONN D38999 CIRC PIN 18 POS CRMP ST WALL MNT 18TERM. FREE 2 YEAR RADWELL WARRANTY

CONN D38999 CIRC PIN 18 POS CRMP ST WALL MNT 18TERM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Receptacle, 15-18, Panel; Military Specification Deutsch - Te Connectivity - 44W1143 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-18, Panel; Military Specification Deutsch - Te Connectivity
44W1143
Circular Connector, Receptacle, 15-18, Panel; Military Specification Deutsch - Te Connectivity 44W1143
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site
Te Connectivity/deutsch Deutsch - Te Connectivity - 43AJ8360 - Newark, An Avnet Company
Chicago, IL, United States
Te Connectivity/deutsch Deutsch - Te Connectivity
43AJ8360
Te Connectivity/deutsch Deutsch - Te Connectivity 43AJ8360
TE CONNECTIVITY/DEUTSCH

TE CONNECTIVITY/DEUTSCH

Supplier's Site

Technical Specifications

  PEI-Genesis Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FD18PN 94311683 44W1143 43AJ8360
Product Name Connector/Terminal/Pin Circular Connector, Receptacle, 15-18, Panel; Military Specification Deutsch - Te Connectivity Te Connectivity/deutsch Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details