TE Connectivity Circular Connector, Receptacle, 15-15, Flange; Military Specification Deutsch - Te Connectivity D38999/20FD15JC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-15, Flange; Military Specification Deutsch - Te Connectivity - 02X8667 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-15, Flange; Military Specification Deutsch - Te Connectivity
02X8667
Circular Connector, Receptacle, 15-15, Flange; Military Specification Deutsch - Te Connectivity 02X8667
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-15, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8667
Product Name Circular Connector, Receptacle, 15-15, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data