TE Connectivity Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FD15JB

Description
DTS 15C 14#20, 1#16 SKT RECP
Request a Quote
Description
DTS 15C 14#20, 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FD15JB - PEI-Genesis
Philadelphia, PA, United States
DTS 15C 14#20, 1#16 SKT RECP

DTS 15C 14#20, 1#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X6420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity
07X6420
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity 07X6420
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FD15JB 07X6420
Product Name Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers