TE Connectivity Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FD15JA

Description
DTS 15C 14#20, 1#16 SKT RECP
Request a Quote
Description
DTS 15C 14#20, 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FD15JA - PEI-Genesis
Philadelphia, PA, United States
DTS 15C 14#20, 1#16 SKT RECP

DTS 15C 14#20, 1#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X6419 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity
07X6419
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity 07X6419
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FD15JA 07X6419
Product Name Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers