TE Connectivity Circular Connector, Receptacle, 13-98, Panel; Military Specification Deutsch - Te Connectivity D38999/20FC98PA

Description
DTS 10C 10#20 PIN RECP
Request a Quote
Description
DTS 10C 10#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FC98PA - PEI-Genesis
Philadelphia, PA, United States
DTS 10C 10#20 PIN RECP

DTS 10C 10#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 13-98, Panel; Military Specification Deutsch - Te Connectivity - 71W1554 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Panel; Military Specification Deutsch - Te Connectivity
71W1554
Circular Connector, Receptacle, 13-98, Panel; Military Specification Deutsch - Te Connectivity 71W1554
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FC98PA 71W1554
Product Name Circular Connector, Receptacle, 13-98, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0234 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers