TE Connectivity Conn D38999 Circ Pin 22 Pos Crmp St Wall Mnt 22Term Deutsch - Te Connectivity D38999/20FC35PA

Description
DTS 22C 22#22D PIN RECP
Request a Quote
Description
DTS 22C 22#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FC35PA - PEI-Genesis
Philadelphia, PA, United States
DTS 22C 22#22D PIN RECP

DTS 22C 22#22D PIN RECP

Buy Now
Conn D38999 Circ Pin 22 Pos Crmp St Wall Mnt 22Term Deutsch - Te Connectivity - 29AC4910 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 22 Pos Crmp St Wall Mnt 22Term Deutsch - Te Connectivity
29AC4910
Conn D38999 Circ Pin 22 Pos Crmp St Wall Mnt 22Term Deutsch - Te Connectivity 29AC4910
CONN D38999 CIRC PIN 22 POS CRMP ST WALL MNT 22TERM

CONN D38999 CIRC PIN 22 POS CRMP ST WALL MNT 22TERM

Supplier's Site
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity - 71W1500 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity
71W1500
Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity 71W1500
CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FC35PA 29AC4910 71W1500
Product Name Conn D38999 Circ Pin 22 Pos Crmp St Wall Mnt 22Term Deutsch - Te Connectivity Circular Connector, Receptacle, 13-35, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2418-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers