TE Connectivity Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FB5BE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity - 85W5140 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity
85W5140
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity 85W5140
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Threaded; Insert Arrangement:11-5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W5140
Product Name Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers