TE Connectivity Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FB35PC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X6320 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity
07X6320
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity 07X6320
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X6320
Product Name Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5352-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details