TE Connectivity Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FB35HE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X6311 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity
07X6311
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity 07X6311
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:ERoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X6311
Product Name Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Shunts, Jumpers - 36-1461B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details