TE Connectivity Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FB2BD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W1377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity
71W1377
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity 71W1377
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:11-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1377
Product Name Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190402 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers