TE Connectivity Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity D38999/20FA35SN

Description
DTS 6C 6#22D SKT RECP
Request a Quote
Description
DTS 6C 6#22D SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 9-35, Panel, part number 95W2803, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates six crimp socket contacts. It is constructed with superior silicone seals that provide high tear resistance and sealing memory, ensuring reliable performance in demanding environments. The threaded coupling mechanism offers self-locking capabilities, enhancing connection stability. Additionally, the connector provides 100% metal-to-metal bottoming for optimal EMI grounding protection. The trapezoidal thread design improves shell continuity, and the elongated mounting holes facilitate intermounting with existing standard MIL-DTL-38999 receptacles, making it suitable for replacement applications. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 9-35, Panel, part number 95W2803, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates six crimp socket contacts. It is constructed with superior silicone seals that provide high tear resistance and sealing memory, ensuring reliable performance in demanding environments. The threaded coupling mechanism offers self-locking capabilities, enhancing connection stability. Additionally, the connector provides 100% metal-to-metal bottoming for optimal EMI grounding protection. The trapezoidal thread design improves shell continuity, and the elongated mounting holes facilitate intermounting with existing standard MIL-DTL-38999 receptacles, making it suitable for replacement applications. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FA35SN - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#22D SKT RECP

DTS 6C 6#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity - 95W2803 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity
95W2803
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity 95W2803
CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FA35SN 95W2803
Product Name Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849M - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
D-Sub Connector Assemblies - 2262-A29300-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Standard Circular Connectors - 1-2823446-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers