TE Connectivity Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity D38999/20FA35SA

Description
DTS 6C 6#22D SKT RECP
Request a Quote
Description
DTS 6C 6#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20FA35SA - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#22D SKT RECP

DTS 6C 6#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity - 07X6246 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity
07X6246
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity 07X6246
CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20FA35SA 07X6246
Product Name Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BrightConnX™ Rugged MRD - MRDAH05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
4 suppliers