TE Connectivity Circular Connector Assemblies D38999/20FA35PN

Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1105-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1105-ND
Circular Connector Assemblies 1508-1105-ND
6 Position Circular Connector Receptacle, Male Pins Crimp

6 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
 - Deutsch D38999/20FA35PN - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#22D PIN RECP

DTS 6C 6#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity - 71W1348 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity
71W1348
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity 71W1348
CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1105-ND Deutsch D38999/20FA35PN 71W1348
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
Latching Micro-D Soldercup Connectors SS -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details