TE Connectivity Heat Shrink Boots D37717-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 6 MM , 7 MM , 8 MM , 11 MM , 10 MM , 9 MM  [.28 INCH , .43 INCH , .24 INCH , .31 INCH , .39 INCH , .35 INCH ] Connector or Backshell Outside Diameter : 12 MM , 16 MM , 14 MM  [.47 INCH , .55 INCH , .63 INCH ] Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 6 MM , 7 MM , 8 MM , 11 MM , 10 MM , 9 MM  [.28 INCH , .43 INCH , .24 INCH , .31 INCH , .39 INCH , .35 INCH ] Connector or Backshell Outside Diameter : 12 MM , 16 MM , 14 MM  [.47 INCH , .55 INCH , .63 INCH ] Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - D37717-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
D37717-000
Heat Shrink Boots D37717-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 6 MM , 7 MM , 8 MM , 11 MM , 10 MM , 9 MM  [.28 INCH , .43 INCH , .24 INCH , .31 INCH , .39 INCH , .35 INCH ] Connector or Backshell Outside Diameter : 12 MM , 16 MM , 14 MM  [.47 INCH , .55 INCH , .63 INCH ] Housing Features Body Orientation : Right Angle Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 6 MM , 7 MM , 8 MM , 11 MM , 10 MM , 9 MM  [.28 INCH , .43 INCH , .24 INCH , .31 INCH , .39 INCH , .35 INCH ]
  • Connector or Backshell Outside Diameter : 12 MM , 16 MM , 14 MM  [.47 INCH , .55 INCH , .63 INCH ]

Housing Features


  • Body Orientation : Right Angle

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number D37717-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 009218-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 063725P079 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 069129-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details