Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, ASTM #3 Oil, ASTM Fuel C, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 17.78 MM [17.78 INCH ] Product Length : 32 MM [1.26 INCH ] Recovered Inside Diameter (Max) : 4.45 MM [.175 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM [.1 INCH ] Tubing Size Range : 4.45 - 17.78 MM [.175 - .7 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ISO 6722
Operation/Applicatio
n Mechanical Resistance : Vibration, Mechanical Damage, Fluids, Abrasion Resistant, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Diesel Fuel, ASTM #3 Oil, ASTM Fuel C, Water
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 17.78 MM [17.78 INCH ]
- Product Length : 32 MM [1.26 INCH ]
- Recovered Inside Diameter (Max) : 4.45 MM [.175 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.52 MM [.1 INCH ]
- Tubing Size Range : 4.45 - 17.78 MM [.175 - .7 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ISO 6722
Operation/Application
- Mechanical Resistance : Vibration, Mechanical Damage, Fluids, Abrasion Resistant, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic, China
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
- Recovery Temperature (DEGC) : 135
- Resistance Properties : Moisture Resistant, Immersion Protection
- Shrink Temperature (Min) (DEGC) : 125
- Tubing Flammability Type : Flame-Retardant