TE Connectivity Backshell, Size 6, 180Deg, Thermoplastic; Accessory Type Deutsch Te Connectivity D369-STB-6

Description
BACKSHELL, SIZE 6, 180DEG, THERMOPLASTIC; Accessory Type:Tie-Wrap Backshell; For Use With:AMP 369 Series Connectors; Connector Shell Size:6; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:369 Series RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, SIZE 6, 180DEG, THERMOPLASTIC; Accessory Type:Tie-Wrap Backshell; For Use With:AMP 369 Series Connectors; Connector Shell Size:6; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:369 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 6, 180Deg, Thermoplastic; Accessory Type Deutsch Te Connectivity - 66AH8890 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 6, 180Deg, Thermoplastic; Accessory Type Deutsch Te Connectivity
66AH8890
Backshell, Size 6, 180Deg, Thermoplastic; Accessory Type Deutsch Te Connectivity 66AH8890
BACKSHELL, SIZE 6, 180DEG, THERMOPLASTIC; Accessory Type:Tie-Wrap Backshell; For Use With:AMP 369 Series Connectors; Connector Shell Size:6; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:369 Series RoHS Compliant: Yes

BACKSHELL, SIZE 6, 180DEG, THERMOPLASTIC; Accessory Type:Tie-Wrap Backshell; For Use With:AMP 369 Series Connectors; Connector Shell Size:6; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Product Range:369 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66AH8890
Product Name Backshell, Size 6, 180Deg, Thermoplastic; Accessory Type Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details