TE Connectivity Backshell, 180 Deg, Thermoplastic; Accessory Type Deutsch Te Connectivity D369-STB-3

Description
BACKSHELL, 180 DEG, THERMOPLASTIC; Accessory Type:Backshell; For Use With:Deutsch 369 Series Connectors; Connector Shell Size:3; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, 180 DEG, THERMOPLASTIC; Accessory Type:Backshell; For Use With:Deutsch 369 Series Connectors; Connector Shell Size:3; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, 180 Deg, Thermoplastic; Accessory Type Deutsch Te Connectivity - 66AH8889 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, 180 Deg, Thermoplastic; Accessory Type Deutsch Te Connectivity
66AH8889
Backshell, 180 Deg, Thermoplastic; Accessory Type Deutsch Te Connectivity 66AH8889
BACKSHELL, 180 DEG, THERMOPLASTIC; Accessory Type:Backshell; For Use With:Deutsch 369 Series Connectors; Connector Shell Size:3; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes

BACKSHELL, 180 DEG, THERMOPLASTIC; Accessory Type:Backshell; For Use With:Deutsch 369 Series Connectors; Connector Shell Size:3; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66AH8889
Product Name Backshell, 180 Deg, Thermoplastic; Accessory Type Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details