TE Connectivity Connector Housing, Rcpt, 9Pos; Product Range Deutsch Te Connectivity D369-R99-NP0

Description
CONNECTOR HOUSING, RCPT, 9POS; Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 9POS; Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 9Pos; Product Range Deutsch Te Connectivity - 30AH0178 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 9Pos; Product Range Deutsch Te Connectivity
30AH0178
Connector Housing, Rcpt, 9Pos; Product Range Deutsch Te Connectivity 30AH0178
CONNECTOR HOUSING, RCPT, 9POS; Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Current Rating:5A RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 9POS; Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AH0178
Product Name Connector Housing, Rcpt, 9Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details