TE Connectivity Product Range Deutsch Te Connectivity D369-R99-CS0

Description
Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes
Description
Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Deutsch Te Connectivity - 76X4355 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Deutsch Te Connectivity
76X4355
Product Range Deutsch Te Connectivity 76X4355
Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes

Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76X4355
Product Name Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details