TE Connectivity Connector Housing, Rcpt, 6Pos; Product Range Deutsch Te Connectivity D369-R66-NS0

Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:369 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:369 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Deutsch Te Connectivity - 30AH0177 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Deutsch Te Connectivity
30AH0177
Connector Housing, Rcpt, 6Pos; Product Range Deutsch Te Connectivity 30AH0177
CONNECTOR HOUSING, RCPT, 6POS; Product Range:369 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:369 Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AH0177
Product Name Connector Housing, Rcpt, 6Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details