TE Connectivity Product Range Deutsch Te Connectivity D369-R66-BS0

Description
Product Range:369 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes
Description
Product Range:369 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Deutsch Te Connectivity - 76X4343 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Deutsch Te Connectivity
76X4343
Product Range Deutsch Te Connectivity 76X4343
Product Range:369 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes

Product Range:369 Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76X4343
Product Name Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details