TE Connectivity Rectangular Wire & Cable Connectors & Housings D369-P99-NS1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Connector Seal Color : Natural Primary Product Color : Black Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 9 Number of Columns : 3 Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 9 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Connector Seal Color : Natural Primary Product Color : Black Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 9 Number of Columns : 3 Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 9 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - D369-P99-NS1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
D369-P99-NS1
Rectangular Wire & Cable Connectors & Housings D369-P99-NS1
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Connector Seal Color : Natural Primary Product Color : Black Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 9 Number of Columns : 3 Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 9 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : N
  • Connector Seal Color : Natural
  • Primary Product Color : Black
  • Seal Material : Fluorosilicone
  • Seal Type : Interfacial Seal, Grommet Seal

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 9
  • Number of Columns : 3
  • Number of Positions : 9
  • Number of Power Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 22
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Composite
  • Shell Material : Composite

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Button Latch
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Triple-Seal
  • Connector Shell Size : 9
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now
Free Hanging, Panel Mount - 1508-D369-P99-NS1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1508-D369-P99-NS1-ND
Free Hanging, Panel Mount 1508-D369-P99-NS1-ND
9 Position Rectangular Plug Connector Crimp Gold 22-28 AWG

9 Position Rectangular Plug Connector Crimp Gold 22-28 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
D369-P99-NS1
Unspecified Connectors D369-P99-NS1
369 9 WAY PLUG, CRIMP, SKT

369 9 WAY PLUG, CRIMP, SKT

Buy Now
 - Deutsch D369-P99-NS1 - PEI-Genesis
Philadelphia, PA, United States
369 9C N SKT PLUG

369 9C N SKT PLUG

Buy Now
Power Conn, Plug, 9Pos, 3 Row Crimp; No. Of Contacts Deutsch - Te Connectivity - 66AH8882 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 9Pos, 3 Row Crimp; No. Of Contacts Deutsch - Te Connectivity
66AH8882
Power Conn, Plug, 9Pos, 3 Row Crimp; No. Of Contacts Deutsch - Te Connectivity 66AH8882
POWER CONN, PLUG, 9POS, 3 ROW CRIMP; No. of Contacts:9Contacts; Product Range:369 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:9 RoHS Compliant: Yes

POWER CONN, PLUG, 9POS, 3 ROW CRIMP; No. of Contacts:9Contacts; Product Range:369 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:9 RoHS Compliant: Yes

Supplier's Site
369 9C N Skt Plug Deutsch - Te Connectivity - 89W0631 - Newark, An Avnet Company
Chicago, IL, United States
369 9C N Skt Plug Deutsch - Te Connectivity
89W0631
369 9C N Skt Plug Deutsch - Te Connectivity 89W0631
369 9C N SKT PLUG

369 9C N SKT PLUG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D369-P99-NS1 1508-D369-P99-NS1-ND D369-P99-NS1 Deutsch D369-P99-NS1 66AH8882 89W0631
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Unspecified Connectors Power Conn, Plug, 9Pos, 3 Row Crimp; No. Of Contacts Deutsch - Te Connectivity 369 9C N Skt Plug Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight; 180
Termination Crimp Crimp
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103946-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1050651-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Standard Rectangular Connectors - 1-1589456-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details