TE Connectivity Connector Housing, Plug, 9Pos; Product Range Deutsch Te Connectivity D369-P99-BS0

Description
CONNECTOR HOUSING, PLUG, 9POS; Product Range:369 Series; Gender:Plug; No. of Positions:9Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 9POS; Product Range:369 Series; Gender:Plug; No. of Positions:9Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 9Pos; Product Range Deutsch Te Connectivity - 30AH0171 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 9Pos; Product Range Deutsch Te Connectivity
30AH0171
Connector Housing, Plug, 9Pos; Product Range Deutsch Te Connectivity 30AH0171
CONNECTOR HOUSING, PLUG, 9POS; Product Range:369 Series; Gender:Plug; No. of Positions:9Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 9POS; Product Range:369 Series; Gender:Plug; No. of Positions:9Positions; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AH0171
Product Name Connector Housing, Plug, 9Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details