TE Connectivity Connector Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity D369-P66-NP0

Description
CONNECTOR HOUSING, PLUG, 6POS; Product Range:369 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 6POS; Product Range:369 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity - 51AC0014 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity
51AC0014
Connector Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity 51AC0014
CONNECTOR HOUSING, PLUG, 6POS; Product Range:369 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:369 Series; Gender:Plug; No. of Positions:6Positions; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC0014
Product Name Connector Housing, Plug, 6Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details