TE Connectivity Product Range Deutsch Te Connectivity D369-P66-DP0

Description
Product Range:369 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes
Description
Product Range:369 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Deutsch Te Connectivity - 76X4323 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Deutsch Te Connectivity
76X4323
Product Range Deutsch Te Connectivity 76X4323
Product Range:369 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes

Product Range:369 Series; Gender:Plug; No. of Positions:6Positions; For Use With:AS39029 / EN3155 Crimp Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V; Current Rating:5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76X4323
Product Name Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details