Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130729-D369-P66-AS0
Number of Positions: 6
Number of Rows: 2
Row Spacing: 2.54 mm
Number of Contacts: 6
Gender: Male
Shielding: No
Housing Material: Composite
Contact Plating: Gold
Housing Color: Red
Operating Supply Voltage: 1.5 kV
Material: Composite
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Sealable: Yes
Mating Retention: With
Connector System: Wire-to-Wire
Contact Retention: With
Circuit Application: Signal
Mating Alignment: With
Gasket: With
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1130729-D369-P66-AS0 |
| Product Name | Custom Parts - Custom Parts (B - D) - D369-P66-AS0 |