TE Connectivity Connector Housing, Plug, 3Pos; Product Range Deutsch Te Connectivity D369-P33-AS0

Description
CONNECTOR HOUSING, PLUG, 3POS; Product Range:369 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3POS; Product Range:369 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos; Product Range Deutsch Te Connectivity - 30AH0163 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos; Product Range Deutsch Te Connectivity
30AH0163
Connector Housing, Plug, 3Pos; Product Range Deutsch Te Connectivity 30AH0163
CONNECTOR HOUSING, PLUG, 3POS; Product Range:369 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS; Product Range:369 Series; Gender:Plug; No. of Positions:3Positions; For Use With:AS39029 / EN3155 Crimp Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AH0163
Product Name Connector Housing, Plug, 3Pos; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details