TE Connectivity Connector Housing, Rcpt, 9Pos, 2.54Mm; Product Range Deutsch Te Connectivity D369-MR99-NS0

Description
CONNECTOR HOUSING, RCPT, 9POS, 2.54MM; Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP 396 Series Size 22 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 9POS, 2.54MM; Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP 396 Series Size 22 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 9Pos, 2.54Mm; Product Range Deutsch Te Connectivity - 33AH6349 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 9Pos, 2.54Mm; Product Range Deutsch Te Connectivity
33AH6349
Connector Housing, Rcpt, 9Pos, 2.54Mm; Product Range Deutsch Te Connectivity 33AH6349
CONNECTOR HOUSING, RCPT, 9POS, 2.54MM; Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP 396 Series Size 22 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 9POS, 2.54MM; Product Range:369 Series; Gender:Receptacle; No. of Positions:9Positions; For Use With:AMP 396 Series Size 22 Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AH6349
Product Name Connector Housing, Rcpt, 9Pos, 2.54Mm; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details