TE Connectivity Free Hanging, Panel Mount D369-MR33-NS1

Description
3 Position Rectangular Receptacle Connector Crimp Gold 22-26 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector Crimp Gold 22-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1508-D369-MR33-NS1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1508-D369-MR33-NS1-ND
Free Hanging, Panel Mount 1508-D369-MR33-NS1-ND
3 Position Rectangular Receptacle Connector Crimp Gold 22-26 AWG

3 Position Rectangular Receptacle Connector Crimp Gold 22-26 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
D369-MR33-NS1
Unspecified Connectors D369-MR33-NS1
369 3 WAY SHIELDED REC, CRIMPT, SKT

369 3 WAY SHIELDED REC, CRIMPT, SKT

Buy Now
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity - 50AJ8342 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity
50AJ8342
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity 50AJ8342
CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Product Range:369 Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Product Range:369 Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-D369-MR33-NS1-ND D369-MR33-NS1 50AJ8342
Product Name Free Hanging, Panel Mount Unspecified Connectors Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details