TE Connectivity Connector Housing, Plug, 6Pos, 2.54Mm; Product Range Deutsch Te Connectivity D369-MP66-NP0

Description
CONNECTOR HOUSING, PLUG, 6POS, 2.54MM; Product Range:369 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP 396 Series Size 22 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 6POS, 2.54MM; Product Range:369 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP 396 Series Size 22 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 6Pos, 2.54Mm; Product Range Deutsch Te Connectivity - 33AH6345 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos, 2.54Mm; Product Range Deutsch Te Connectivity
33AH6345
Connector Housing, Plug, 6Pos, 2.54Mm; Product Range Deutsch Te Connectivity 33AH6345
CONNECTOR HOUSING, PLUG, 6POS, 2.54MM; Product Range:369 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:AMP 396 Series Size 22 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS, 2.54MM; Product Range:369 Series; Gender:Plug; No. of Positions:6Positions; For Use With:AMP 396 Series Size 22 Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AH6345
Product Name Connector Housing, Plug, 6Pos, 2.54Mm; Product Range Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details