TE Connectivity Free Hanging, Panel Mount D369-MP33-NP1

Description
3 Position Rectangular Plug Connector Crimp Gold 22-26 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Plug Connector Crimp Gold 22-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1508-D369-MP33-NP1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1508-D369-MP33-NP1-ND
Free Hanging, Panel Mount 1508-D369-MP33-NP1-ND
3 Position Rectangular Plug Connector Crimp Gold 22-26 AWG

3 Position Rectangular Plug Connector Crimp Gold 22-26 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
D369-MP33-NP1
Unspecified Connectors D369-MP33-NP1
369 3 WAY SHIELDED PLUG, CRIMP, PIN

369 3 WAY SHIELDED PLUG, CRIMP, PIN

Buy Now
Connector, Plug, 3Pos, 1 Row, Crimp Rohs Compliant Te Connectivity - 74AH4247 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 3Pos, 1 Row, Crimp Rohs Compliant Te Connectivity
74AH4247
Connector, Plug, 3Pos, 1 Row, Crimp Rohs Compliant Te Connectivity 74AH4247
CONNECTOR, PLUG, 3POS, 1 ROW, CRIMP ROHS COMPLIANT: YES

CONNECTOR, PLUG, 3POS, 1 ROW, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Connector, Plug, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity - 50AJ8341 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity
50AJ8341
Connector, Plug, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity 50AJ8341
CONNECTOR, PLUG, 3POS, 1ROW, 2.54MM; Product Range:369 Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:2.54mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 3POS, 1ROW, 2.54MM; Product Range:369 Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:2.54mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-D369-MP33-NP1-ND D369-MP33-NP1 74AH4247 50AJ8341
Product Name Free Hanging, Panel Mount Unspecified Connectors Connector, Plug, 3Pos, 1 Row, Crimp Rohs Compliant Te Connectivity Connector, Plug, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products