The WTB Conn, RCPT, 9Pos, 3Row, 2.54Mm is part of the 369 Series connectors from TE Connectivity, designed for high-reliability applications in harsh environments. This connector features a right-angle receptacle with nine contacts arranged in three rows, utilizing crimp socket contact types. The connector body is made from thermoplastic material and is RoHS compliant, ensuring it meets environmental regulations. The 369 Series connectors are lightweight and compact, making them suitable for applications where space is a concern. They are designed to withstand high levels of moisture and are resistant to various fluids, including fuels and lubricants. The connectors also incorporate a scoop-proof interface for blind mating, enhancing usability in low visibility conditions. Additionally, the color-coded keying options facilitate easy installation and maintenance. Engineers looking for a reliable connector for applications such as cabin lighting, oxygen mask systems, or unmanned vehicles may find this product suitable for their needs.
9 Position Receptacle Connector Board Edge, Through Hole, Right Angle Gold
369 9C N SKT RECEPT PCB INLINE
WTB CONN, RCPT, 9POS, 3ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:9Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplast
D369 PCB MOUNT ASSY, 9 WAY, SOCK
| DigiKey | PEI-Genesis | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1508-1222-ND | Deutsch D369-G99-NS4 | 30AH0162 | D369-G99-NS4 |
| Product Name | Headers, Receptacles, Female Sockets | Wtb Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Product Range Deutsch - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle | ||
| Number of Contacts | 9 # | |||
| Gender | Female / Jack |