TE Connectivity Headers, Male Pins D369-G99-BP4

Description
369 9C B PIN RECEPT PCB INLINE
Request a Quote Datasheet
Description
369 9C B PIN RECEPT PCB INLINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D369-G99-BP4 - PEI-Genesis
Philadelphia, PA, United States
369 9C B PIN RECEPT PCB INLINE

369 9C B PIN RECEPT PCB INLINE

Buy Now
Headers, Male Pins - 1508-1219-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1508-1219-ND
Headers, Male Pins 1508-1219-ND
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Product Range Deutsch - Te Connectivity - 30AH0160 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Product Range Deutsch - Te Connectivity
30AH0160
Wtb Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Product Range Deutsch - Te Connectivity 30AH0160
WTB CONN, RCPT, 9POS, 3ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:9Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

WTB CONN, RCPT, 9POS, 3ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:9Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number Deutsch D369-G99-BP4 1508-1219-ND 30AH0160
Product Name Headers, Male Pins Wtb Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details