369 6C N SKT RECEPT PCB INLINE
6 Position Receptacle Connector Board Edge, Through Hole, Right Angle Gold
WTB CONN, RCPT, 6POS, 2ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplast
D369 PCB MOUNT ASSY, 6 WAY, SOCK
| PEI-Genesis | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch D369-G66-NS4 | 1508-1221-ND | 30AH0158 | D369-G66-NS4 |
| Product Name | Headers, Receptacles, Female Sockets | Wtb Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Deutsch - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Gender | Female / Jack | |||
| Connector Type | Header Connector; Receptacle | Automotive Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle | ||
| Number of Contacts | 6 # |