TE Connectivity Headers, Male Pins D369-G66-AP4

Description
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1508-1215-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1508-1215-ND
Headers, Male Pins 1508-1215-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Deutsch - Te Connectivity - 30AH0155 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Deutsch - Te Connectivity
30AH0155
Wtb Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Deutsch - Te Connectivity 30AH0155
WTB CONN, RCPT, 6POS, 2ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

WTB CONN, RCPT, 6POS, 2ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1508-1215-ND 30AH0155
Product Name Headers, Male Pins Wtb Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Deutsch - Te Connectivity
Connector Type Header Connector; Receptacle Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-4915-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details