369 3C N SKT RECEPT PCB INLINE
3 Position Receptacle Connector Board Edge, Through Hole, Right Angle Gold
WTB CONN, RCPT, 3POS, 1ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplast
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | Deutsch D369-G33-NS4 | 1508-1220-ND | 30AH0154 |
| Product Name | Headers, Receptacles, Female Sockets | Wtb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |