TE Connectivity Headers, Male Pins D369-G33-BP4

Description
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1508-1213-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1508-1213-ND
Headers, Male Pins 1508-1213-ND
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
 - Deutsch D369-G33-BP4 - PEI-Genesis
Philadelphia, PA, United States
369 3C B PIN RECEPT PCB INLINE

369 3C B PIN RECEPT PCB INLINE

Buy Now
Wtb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity - 30AH0152 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity
30AH0152
Wtb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity 30AH0152
WTB CONN, RCPT, 3POS, 1ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

WTB CONN, RCPT, 3POS, 1ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1213-ND Deutsch D369-G33-BP4 30AH0152
Product Name Headers, Male Pins Wtb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity
Connector Type Header Connector; Receptacle Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51625-XX004LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1359-2-ND - DigiKey
Specs
Mounting Through Hole
View Details