9 Position Receptacle Connector Board Edge, Through Hole, Right Angle Gold
369 9C N SKT RECEPT PCB 90DEG
WTB CONN, RCPT, 9POS, 3ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplast
D369 PANEL PCB RECEPT 9 WAY SOCK
| DigiKey | PEI-Genesis | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1508-1233-ND | Deutsch D369-B99-NS4 | 30AH0150 | D369-B99-NS4 |
| Product Name | Headers, Receptacles, Female Sockets | Wtb Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Product Range Deutsch - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle | ||
| Number of Contacts | 9 # |