369 9 WAY PANEL MNT REC, 90 PCB
WTB CONN, RCPT, 9POS, 3ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1508-D369-B99-BP4-ND | 30AH0148 |
| Product Name | Headers, Male Pins | Wtb Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Product Range Deutsch - Te Connectivity |
| Connector Type | Header Connector; Header | Automotive Connector |