6 Position Receptacle Connector Board Edge, Through Hole, Right Angle Gold
369 6C N SKT RECEPT PCB 90DEG
D369 PANEL PCB RECEPT 6 WAY SOCK
WTB CONN, RCPT, 6POS, 2ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplast
| DigiKey | PEI-Genesis | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1508-1232-ND | Deutsch D369-B66-NS4 | D369-B66-NS4 | 30AH0146 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wtb Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Product Range Deutsch - Te Connectivity | |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Automotive Connector | |
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle | ||
| Number of Contacts | 6 # |