369 3C N PIN RECEPT PCB 90DEG
"Connector Header Panel Mount, Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
WTB CONN, RCPT, 3POS, 1ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | Deutsch D369-B33-NP4 | 1508-1223-ND | 30AH0141 |
| Product Name | Headers, Male Pins | Wtb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |