"Connector Header Panel Mount, Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
369 3C B PIN RECEPT PCB 90DEG
WTB CONN, RCPT, 3POS, 1ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1508-1225-ND | Deutsch D369-B33-BP4 | 30AH0140 |
| Product Name | Headers, Male Pins | Wtb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Product Range Deutsch - Te Connectivity | |
| Connector Type | Header Connector; Receptacle | Automotive Connector |