TE Connectivity Hook Up Wire D367403001

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .72 MM  [.028 INCH ] Weight (Nominal) (KGKM) : 1.81 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 149.0 ω/1000 m @ 20°C Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55/ Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .72 MM  [.028 INCH ] Weight (Nominal) (KGKM) : 1.81 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 149.0 ω/1000 m @ 20°C Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55/ Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - D367403001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
D367403001
Hook Up Wire D367403001
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .72 MM  [.028 INCH ] Weight (Nominal) (KGKM) : 1.81 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 149.0 ω/1000 m @ 20°C Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55/ Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated High Strength Copper Alloy
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ]
  • Outside Cable Diameter : .72 MM  [.028 INCH ]
  • Weight (Nominal) (KGKM) : 1.81
  • Wire Size (MMSQ) : .13
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 149.0 Ω/1000 m @ 20°C

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55/
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number D367403001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1085903001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1716553003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 2441346 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details