Telecom Relay DPDT (2 Form C) Through Hole
RELAY TELECOM DPDT 2A 5V
D3423=FT RELAY 200 MW 5 V-THT / TE CONNECTIVITY / POTTER-BRUMFIELD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB2172-ND | D3423 | 45AJ3400 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | D3423=Ft Relay 200 Mw 5 V-Tht / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |