Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color (Base) : Black
Dimensions Wire Size (AWG) : 26
Electrical Characteristics Operating Voltage (V) : 600
Usage Conditions Cable Type : Spec 55PC Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Conductor Material : Silver-Coated High Strength Copper Alloy
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
- Wire Color (Base) : Black
Dimensions
Electrical Characteristics
- Operating Voltage (V) : 600
Usage Conditions
- Cable Type : Spec 55PC
- Operating Temperature Range (DEGC) : -65 - 200