RELAY TELECOM DPDT 2A 12V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FX2 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | D3246 | 07H3872 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Mounting | Through Hole | PCBoard; Through Hole |
| Switch Configuration | FormC | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |
| Poles | Double Pole (DP) |